Flat Top Package
The HLMP-P305 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend
LED YELLOW CLEAR ZBEND SMD
LED YELLOW CLEAR ZBEND SMD
Standard LEDs - SMD Poly Ftop Yellow
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-P305-F0031 | 516-HLMP-P305-F0031TR-ND | HLMP-P305-F0031 |
| Product Name | Subminiature LED Lamps | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1.65mm Dia. | 2-SMD, Z-Bend | |
| LED Type | Yellow | Yellow | |
| Peak Wavelength | 583 nm (5830 Å) | 583 nm (5830 Å) | |
| Viewing Angle | 125 degrees | 125 degrees |