Broadcom Inc. Subminiature High Performance AlInGaP LED Lamps HLMT-PH00-P0011

Description
Flat Top Package The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (TS = HLMT-Devices)
Request a Quote Datasheet
Description
Flat Top Package The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (TS = HLMT-Devices)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance AlInGaP LED Lamps - HLMT-PH00-P0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance AlInGaP LED Lamps
HLMT-PH00-P0011
Subminiature High Performance AlInGaP LED Lamps HLMT-PH00-P0011
Flat Top Package The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (TS = HLMT-Devices)

Flat Top Package
The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (TS = HLMT-Devices)

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMT-PH00-P0011
016993-HLMT-PH00-P0011
LED Indication - Discrete - HLMT-PH00-P0011 016993-HLMT-PH00-P0011
Manufacturer: Broadcom Limited Win Source Part Number: 016993-HLMT-PH00-P00 11 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Lens Style/Size: Round with Flat Top, 1.91mm Current - Test: 20mA Wavelength - Dominant: 615nm Wavelength - Peak: 621nm Height (Max): 2.44mm Categories: Optoelectronics Status: Active Case / Package: Flat Top LED Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 016993-HLMT-PH00-P0011
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd
Lens Style/Size: Round with Flat Top, 1.91mm
Current - Test: 20mA
Wavelength - Dominant: 615nm
Wavelength - Peak: 621nm
Height (Max): 2.44mm
Categories: Optoelectronics
Status: Active
Case / Package: Flat Top LED
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 516-1409-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1409-1-ND
LED Indication - Discrete 516-1409-1-ND
Red 615nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 615nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-1409-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1409-2-ND
LED Indication - Discrete 516-1409-2-ND
Red 615nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 615nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-1409-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1409-6-ND
LED Indication - Discrete 516-1409-6-ND
Red 615nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 615nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMT-PH00-P0011
Standard LEDs - SMD HLMT-PH00-P0011
Standard LEDs - SMD Poly FTop RedOrg

Standard LEDs - SMD Poly FTop RedOrg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMT-PH00-P0011 016993-HLMT-PH00-P0011 516-1409-1-ND HLMT-PH00-P0011
Product Name Subminiature High Performance AlInGaP LED Lamps LED Indication - Discrete - HLMT-PH00-P0011 LED Indication - Discrete Standard LEDs - SMD
LED Package: Flat Top, Nondiffused, Untinted - Gull Wing Leads, 12 mm Tape on 7 in. Dia. Reel, Surface Mount A, H, K, L 1500 Parts per Reel[1] 2-SMD, Gull Wing
LED Type Red; Orange; Reddish-orange Red; Red Red
Peak Wavelength 621 nm (6210 Å) 615 nm (6150 Å) 621 nm (6210 Å)
Viewing Angle 125 degrees 125 degrees 125 degrees
Luminous Intensity 40 to 120 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-1360-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details