Broadcom Inc. LED Indication - Discrete HLMP-EL31-SV000

Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1374-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1374-ND
LED Indication - Discrete 516-1374-ND
Amber 592nm LED Indication - Discrete 2.3V Radial

Amber 592nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1374-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers