Broadcom Inc. T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K150-C0002

Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet
Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K150-C0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K150-C0002
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K150-C0002
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

Supplier's Site
LED Indication - Discrete - 516-HLMP-K150-C0002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-K150-C0002TR-ND
LED Indication - Discrete 516-HLMP-K150-C0002TR-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-K150-C0002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-K150-C0002CT-ND
LED Indication - Discrete 516-HLMP-K150-C0002CT-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K150-C0002
Standard LEDs - Through Hole HLMP-K150-C0002
Standard LEDs - Through Hole Lamp 3mm LC AlGaAs

Standard LEDs - Through Hole Lamp 3mm LC AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K150-C0002 516-HLMP-K150-C0002TR-ND HLMP-K150-C0002
Product Name T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 637 nm (6370 Å) 660 nm (6600 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details