Broadcom Inc. Standard LEDs - SMD HSM8-C350

Description
Standard LEDs - SMD Chip,Top Mt, AlGaAs 850nm
Description
Standard LEDs - SMD Chip,Top Mt, AlGaAs 850nm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSM8-C350
Standard LEDs - SMD HSM8-C350
Standard LEDs - SMD Chip,Top Mt, AlGaAs 850nm

Standard LEDs - SMD Chip,Top Mt, AlGaAs 850nm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number HSM8-C350
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLI-325YYT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details