Broadcom Inc. Subminiature High Performance AlInGaP LED Lamps HLMT-QH00-WX011

Description
Dome Packages The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Description
Dome Packages The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance AlInGaP LED Lamps - HLMT-QH00-WX011 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance AlInGaP LED Lamps
HLMT-QH00-WX011
Subminiature High Performance AlInGaP LED Lamps HLMT-QH00-WX011
Dome Packages The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Dome Packages
The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMT-QH00-WX011
Product Name Subminiature High Performance AlInGaP LED Lamps
LED Package: Domed, Nondiffused, Untinted - Gull Wing Bend, Tape & Reel – 7" Reel
LED Type Red; Orange; Reddish-orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-E12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers