The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30-degree variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
The PLCC-4 package family is able to dissipate heat better compared to the PLCC-2 packages. In proportion to this increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.
As an extension of the standard flat top PLCC-4 SMT LEDs, the Power PLCC-4 with Lens device is able to provide focused beams within narrow viewing angles (30-degree) meeting the market's requirements for focused radiation and high brightness in beam directions.
The Power PLCC-4 SMT LED with 30-degree is ideal for panel, push button, or general backlighting in automotive interior & exterior, sign, office equipment, industrial equipment and home appliances applications. This package design coupled with careful selection of component materials allow the Power PLCC-4 SMT LED with Lens to perform with higher reliability in a larger temperature range -40C to 100C. This high reliability feature is crucial to allow the Power PLCC-4 SMT LED with Lens to do well in harsh environments such as its target Automotive & ESS markets. The Power PLCC4 SMT LED with Lens package is also designed to be compatible with both IR-solder re-flow and through-the-wave soldering.
The Power PLCC-4 SMT LED with 30-degree Lens will carry the part number HSMx- A43x-xxxxx. The high brightness AlInGaP and InGaN dice technologies utilized will provide the product brightness that meets the Automotive and ESS markets requirements. The Lens package will complement and complete the existing AlInGap & InGaN color standard Power-PLCC-4 LED that Agilent offers, providing customers an extra Lens option from one supplier.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity.
Manufacturer: Broadcom Limited
Win Source Part Number: 017013-HSMA-A431-X90
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4700mcd
Lens Style/Size: Round with Domed Top
Current - Test: 50mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 3.87mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
LED, SMT, PLCC4, AMBER; LED Colour:Amber; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:4.7cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes
Standard LEDs - SMD Amber AlInGaP Amb
| Broadcom Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMA-A431-X90M1 | 017013-HSMA-A431-X90M1 | 516-3151-2-ND | 97K1621 | HSMA-A431-X90M1 |
| Product Name | Surface Mount LED Indicator | LED Indication - Discrete - HSMA-A431-X90M1 | LED Indication - Discrete | Led, Smt, Plcc4, Amber; Led Colour Broadcom | Standard LEDs - SMD |
| LED Package: | PLCC-4 | 4-PLCC | |||
| LED Type | Amber | Amber | Amber | ||
| Peak Wavelength | 592 nm (5920 Å) | 590 nm (5900 Å) | 592 nm (5920 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 30 degrees | 30 degrees | 30 degrees | 30 degrees | |
| Forward Current | 70 milliamps | 50 milliamps |