Broadcom Inc. T-1 (3mm) InGaN LED Lamp. HLMP-NM31-R0000

Description
The green HLMP-NM31-R0000 is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting.
Request a Quote Datasheet
Description
The green HLMP-NM31-R0000 is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) InGaN LED Lamp. - HLMP-NM31-R0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) InGaN LED Lamp.
HLMP-NM31-R0000
T-1 (3mm) InGaN LED Lamp. HLMP-NM31-R0000
The green HLMP-NM31-R0000 is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting.

The green HLMP-NM31-R0000 is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting.

Supplier's Site
LED Indication - Discrete - 516-3536-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3536-ND
LED Indication - Discrete 516-3536-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-NM31-R0000
Standard LEDs - Through Hole HLMP-NM31-R0000
Standard LEDs - Through Hole Green InGaN 525nmGrn

Standard LEDs - Through Hole Green InGaN 525nmGrn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-NM31-R0000 516-3536-ND HLMP-NM31-R0000
Product Name T-1 (3mm) InGaN LED Lamp. LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Blue Green
Peak Wavelength 468 to 470 nm (4680 to 4700 Å) 520 nm (5200 Å)
Viewing Angle 25 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-430Y2U3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241855-SML-LXFP0603SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 628 nm (6280 Å)
Viewing Angle 130 degrees
View Details
4 suppliers