Broadcom Inc. Subminiature LED Lamps HLMP-Q105-ST024

Description
Dome Packages The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-Q105-ST024 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-Q105-ST024
Subminiature LED Lamps HLMP-Q105-ST024
Dome Packages The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-HLMP-Q105-ST024TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Q105-ST024TR-ND
LED Indication - Discrete 516-HLMP-Q105-ST024TR-ND
LED RED CLEAR SMD

LED RED CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-Q105-ST024DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Q105-ST024DKR-ND
LED Indication - Discrete 516-HLMP-Q105-ST024DKR-ND
LED RED CLEAR SMD

LED RED CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-Q105-ST024CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Q105-ST024CT-ND
LED Indication - Discrete 516-HLMP-Q105-ST024CT-ND
LED RED CLEAR SMD

LED RED CLEAR SMD

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Q105-ST024 516-HLMP-Q105-ST024TR-ND
Product Name Subminiature LED Lamps LED Indication - Discrete
LED Package: 1.65mm Dia. 2-SMD, Flat Leads
LED Type Red Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Viewing Angle 28 degrees 28 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-4291-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
2 suppliers