Broadcom Inc. High Brightness 5mm Oval Blue Through-hole Lamps HLMP-HB74-UVCDD

Description
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.
Description
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

Suppliers

Company
Product
Description
Supplier Links
High Brightness 5mm Oval Blue Through-hole Lamps - HLMP-HB74-UVCDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 5mm Oval Blue Through-hole Lamps
HLMP-HB74-UVCDD
High Brightness 5mm Oval Blue Through-hole Lamps HLMP-HB74-UVCDD
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-HB74-UVCDD
Product Name High Brightness 5mm Oval Blue Through-hole Lamps
LED Package: Ammopack
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers