Broadcom Inc. LED Indication - Discrete HLMP-EL31-SUS00

Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL31-SUS00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL31-SUS00-ND
LED Indication - Discrete HLMP-EL31-SUS00-ND
Amber 592nm LED Indication - Discrete 2.3V Radial

Amber 592nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EL31-SUS00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Mini-mold side view chip LED - SML-A12MT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-4386-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
2 suppliers