Broadcom Inc. LED Indication - Discrete HLMP-EL35-TW0DD

Description
Amber 589.5nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Amber 589.5nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL35-TW0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL35-TW0DD-ND
LED Indication - Discrete HLMP-EL35-TW0DD-ND
Amber 589.5nm LED Indication - Discrete 2.2V Radial

Amber 589.5nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
LED Indication - Discrete - HLMP-EL35-TW0DD - 920303-HLMP-EL35-TW0DD - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EL35-TW0DD
920303-HLMP-EL35-TW0DD
LED Indication - Discrete - HLMP-EL35-TW0DD 920303-HLMP-EL35-TW0DD
Manufacturer: Broadcom Limited Win Source Part Number: 920303-HLMP-EL35-TW0 DD Features: Amber 589.5nm LED Indication - Discrete 2.2V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-EL35 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920303-HLMP-EL35-TW0DD
Features: Amber 589.5nm LED Indication - Discrete 2.2V Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-EL35
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL35-TW0DD-ND 920303-HLMP-EL35-TW0DD
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-EL35-TW0DD
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-2128-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
2 suppliers