Broadcom Inc. High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle HLMP-LM3Y-35PDD

Description
The Avago HLMP-LM3Y-35PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet
Description
The Avago HLMP-LM3Y-35PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle - HLMP-LM3Y-35PDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle
HLMP-LM3Y-35PDD
High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle HLMP-LM3Y-35PDD
The Avago HLMP-LM3Y-35PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

The Avago HLMP-LM3Y-35PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-LM3Y-35PDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-LM3Y-35PDD-ND
LED Indication - Discrete HLMP-LM3Y-35PDD-ND
Green 525nm LED Indication - Discrete 3.1V Radial

Green 525nm LED Indication - Discrete 3.1V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-LM3Y-35PDD HLMP-LM3Y-35PDD-ND
Product Name High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle LED Indication - Discrete
LED Type Green Green
Peak Wavelength 517 nm (5170 Å) 517 nm (5170 Å)
Viewing Angle 45 to 90 degrees 45 degrees
Luminous Intensity 1990 to 3500 milliCandela 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
PICOLED™ Series - SML-P12Y3T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 596 nm (5960 Å)
View Details
2 suppliers