Broadcom Inc. T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp HLMP-K101-I0002

Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet
Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K101-I0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K101-I0002
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp HLMP-K101-I0002
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
LED Indication - Discrete - HLMP-K101-I0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-K101-I0002-ND
LED Indication - Discrete HLMP-K101-I0002-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K101-I0002
Standard LEDs - Through Hole HLMP-K101-I0002
Standard LEDs - Through Hole Lamp 3mm AlGaAs

Standard LEDs - Through Hole Lamp 3mm AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K101-I0002 HLMP-K101-I0002-ND HLMP-K101-I0002
Product Name T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX312 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers