Broadcom Inc. High Brightness 5mm Oval Red Through-hole Lamps HLMP-HG74-XY0DD

Description
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.
Request a Quote Datasheet
Description
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 5mm Oval Red Through-hole Lamps - HLMP-HG74-XY0DD - Broadcom Inc.
San Jose, CA, USA
High Brightness 5mm Oval Red Through-hole Lamps
HLMP-HG74-XY0DD
High Brightness 5mm Oval Red Through-hole Lamps HLMP-HG74-XY0DD
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

Supplier's Site
LED Indication - Discrete - 516-HLMP-HG74-XY0DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-HG74-XY0DDCT-ND
LED Indication - Discrete 516-HLMP-HG74-XY0DDCT-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-HG74-XY0DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-HG74-XY0DDTB-ND
LED Indication - Discrete 516-HLMP-HG74-XY0DDTB-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-HG74-XY0DD
Standard LEDs - Through Hole HLMP-HG74-XY0DD
Standard LEDs - Through Hole AllnGaP Red 40x100 Degrees

Standard LEDs - Through Hole AllnGaP Red 40x100 Degrees

Buy Now Datasheet
Led, Red, 5Mm, 2.4Cd, 626Nm; Led Color Broadcom - 45T9682 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm, 2.4Cd, 626Nm; Led Color Broadcom
45T9682
Led, Red, 5Mm, 2.4Cd, 626Nm; Led Color Broadcom 45T9682
LED, RED, 5MM, 2.4CD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:2.4cd; Viewing Angle:-; Lens Shape:Oval; Product Range:- RoHS Compliant: Yes

LED, RED, 5MM, 2.4CD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:2.4cd; Viewing Angle:-; Lens Shape:Oval; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-HG74-XY0DD 516-HLMP-HG74-XY0DDCT-ND HLMP-HG74-XY0DD 45T9682
Product Name High Brightness 5mm Oval Red Through-hole Lamps LED Indication - Discrete Standard LEDs - Through Hole Led, Red, 5Mm, 2.4Cd, 626Nm; Led Color Broadcom
LED Package: Ammopack Radial 5mm
LED Type Red Red Red; Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å) 626 nm (6260 Å)
Viewing Angle 100 degrees 40 to 100 degrees
Luminous Intensity 1660 to 2400 milliCandela 2030 milliCandela 2400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details