Broadcom Inc. High Brightness 4mm Oval Red Through-hole Lamps HLMP-LG75-XY0DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for billboard sign application. The oval shaped radiation pattern with optimal viewing angle and enhance high luminous intensity ensure that these devices are excellent for this outdoor applications. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for billboard sign application. The oval shaped radiation pattern with optimal viewing angle and enhance high luminous intensity ensure that these devices are excellent for this outdoor applications. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 4mm Oval Red Through-hole Lamps - HLMP-LG75-XY0DD - Broadcom Inc.
San Jose, CA, USA
High Brightness 4mm Oval Red Through-hole Lamps
HLMP-LG75-XY0DD
High Brightness 4mm Oval Red Through-hole Lamps HLMP-LG75-XY0DD
These Precision Optical Performance Oval LEDs are specifically designed for billboard sign application. The oval shaped radiation pattern with optimal viewing angle and enhance high luminous intensity ensure that these devices are excellent for this outdoor applications. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for billboard sign application. The oval shaped radiation pattern with optimal viewing angle and enhance high luminous intensity ensure that these devices are excellent for this outdoor applications. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-3980-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3980-3-ND
LED Indication - Discrete 516-3980-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3980-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3980-1-ND
LED Indication - Discrete 516-3980-1-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, 4Mm, Alingap, 40X100Deg, Red; Led Colour Broadcom - 36AJ9486 - Newark, An Avnet Company
Chicago, IL, United States
Led, 4Mm, Alingap, 40X100Deg, Red; Led Colour Broadcom
36AJ9486
Led, 4Mm, Alingap, 40X100Deg, Red; Led Colour Broadcom 36AJ9486
LED, 4MM, ALINGAP, 40X100DEG, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:2.4cd; Viewing Angle:-; Lens Shape:Oval; ProductRoHS Compliant: Yes

LED, 4MM, ALINGAP, 40X100DEG, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:2.4cd; Viewing Angle:-; Lens Shape:Oval; ProductRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-LG75-XY0DD
Standard LEDs - Through Hole HLMP-LG75-XY0DD
Standard LEDs - Through Hole AllnGaP Red 40x100 Degrees

Standard LEDs - Through Hole AllnGaP Red 40x100 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-LG75-XY0DD 516-3980-3-ND 36AJ9486 HLMP-LG75-XY0DD
Product Name High Brightness 4mm Oval Red Through-hole Lamps LED Indication - Discrete Led, 4Mm, Alingap, 40X100Deg, Red; Led Colour Broadcom Standard LEDs - Through Hole
LED Type Red Red Red
Peak Wavelength 634 nm (6340 Å) 634 nm (6340 Å) 626 nm (6260 Å)
Viewing Angle 40 to 100 degrees 40 to 100 degrees
Luminous Intensity 1660 to 2400 milliCandela 2030 milliCandela 2400 milliCandela
Forward Current 50 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
UV Emitters - MTSM365UV-F5110 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
Viewing Angle 110 degrees
View Details
PICOLED™ Series - SML-P12Y2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
View Details
2 suppliers