Broadcom Inc. Subminiature High Performance TS AlInGaP Red LED Lamps HLMT-PL00-P0W11

Description
Flat Top Package The HLMT-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Request a Quote Datasheet
Description
Flat Top Package The HLMT-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlInGaP Red LED Lamps - HLMT-PL00-P0W11 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlInGaP Red LED Lamps
HLMT-PL00-P0W11
Subminiature High Performance TS AlInGaP Red LED Lamps HLMT-PL00-P0W11
Flat Top Package The HLMT-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Flat Top Package
The HLMT-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Supplier's Site
LED Indication - Discrete - 516-1411-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1411-2-ND
LED Indication - Discrete 516-1411-2-ND
Amber 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-1411-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1411-1-ND
LED Indication - Discrete 516-1411-1-ND
Amber 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMT-PL00-P0W11
Standard LEDs - SMD HLMT-PL00-P0W11
Standard LEDs - SMD Poly Ftop Yellow

Standard LEDs - SMD Poly Ftop Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMT-PL00-P0W11 516-1411-2-ND HLMT-PL00-P0W11
Product Name Subminiature High Performance TS AlInGaP Red LED Lamps LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.65mm 2-SMD, Gull Wing
LED Type Yellow Amber
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details