Broadcom Inc. LED Indication - Discrete HLMP-K401-EF000

Description
Orange 602nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Orange 602nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-K401-EF000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-K401-EF000-ND
LED Indication - Discrete HLMP-K401-EF000-ND
Orange 602nm LED Indication - Discrete 1.9V Radial

Orange 602nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-K401-EF000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 600 nm (6000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Color Lighting - 516-4333-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 735 nm (7350 Å)
View Details
2 suppliers
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details