Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Standard LEDs - SMD Amber
LED, SMD, PLCC4, AMBER; LED Colour:Amber; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-3981-6-ND | HSMA-A401-U80M1 | 36AJ9500 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Led, Smd, Plcc4, Amber; Led Colour Broadcom |
| LED Package: | 4-PLCC | ||
| LED Type | Amber | ||
| Peak Wavelength | 592 nm (5920 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | |
| Luminous Intensity | 788 milliCandela |