Broadcom Inc. High Brightness 5mm Oval Blue Through-hole Lamps HLMP-HB75-UVCDD

Description
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.
Description
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

Suppliers

Company
Product
Description
Supplier Links
High Brightness 5mm Oval Blue Through-hole Lamps - HLMP-HB75-UVCDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 5mm Oval Blue Through-hole Lamps
HLMP-HB75-UVCDD
High Brightness 5mm Oval Blue Through-hole Lamps HLMP-HB75-UVCDD
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-HB75-UVCDD
Product Name High Brightness 5mm Oval Blue Through-hole Lamps
LED Package: Ammopack
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details