These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology.
These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Manufacturer: Broadcom Limited
Win Source Part Number: 068166-HLMP-EL08-WZ0
Packaging: Bulk
Color: Amber
Mounting: Through Hole
Forward Voltage: 2.02V
Viewing Angle: 8°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10750mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Amber 590nm LED Indication - Discrete 2.02V Radial
Standard LEDs - Through Hole Amber, 590nm 8 Deg, 16000mcd(max)
| Broadcom Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-EL08-WZ000 | 068166-HLMP-EL08-WZ000 | HLMP-EL08-WZ000-ND | HLMP-EL08-WZ000 |
| Product Name | T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps | LED Indication - Discrete - HLMP-EL08-WZ000 | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | T-1 3/4 | Radial | ||
| LED Type | Yellow | Amber | Amber | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | 592 nm (5920 Å) | |
| Viewing Angle | 6 degrees | 8 degrees | 8 degrees | |
| Luminous Intensity | 5500 to 16000 milliCandela | 10750 milliCandela |