Broadcom Inc. T-1 (3mm) AllnGaP LED Lamps HLMP-Y901-J0000

Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) AllnGaP LED Lamps - HLMP-Y901-J0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) AllnGaP LED Lamps
HLMP-Y901-J0000
T-1 (3mm) AllnGaP LED Lamps HLMP-Y901-J0000
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.

This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-HLMP-Y901-J0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Y901-J0000-ND
LED Indication - Discrete 516-HLMP-Y901-J0000-ND
Orange 605nm LED Indication - Discrete 2V Radial

Orange 605nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-Y901-J0000
Standard LEDs - Through Hole HLMP-Y901-J0000
Standard LEDs - Through Hole AllnGap Orange

Standard LEDs - Through Hole AllnGap Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Y901-J0000 516-HLMP-Y901-J0000-ND HLMP-Y901-J0000
Product Name T-1 (3mm) AllnGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Yellow-Orange Orange
Peak Wavelength 611 nm (6110 Å) 611 nm (6110 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers