Broadcom Inc. LED Indication - Discrete HLMP-KA45-J0000

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-KA45-J0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-KA45-J0000-ND
LED Indication - Discrete HLMP-KA45-J0000-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-KA45-J0000
Standard LEDs - Through Hole HLMP-KA45-J0000
Standard LEDs - Through Hole Blue 470nm

Standard LEDs - Through Hole Blue 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-KA45-J0000-ND HLMP-KA45-J0000
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZQ02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details