Broadcom Inc. T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K155-D0002

Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet
Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K155-D0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K155-D0002
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K155-D0002
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

Supplier's Site
LED Indication - Discrete - HLMP-K155-D0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-K155-D0002-ND
LED Indication - Discrete HLMP-K155-D0002-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K155-D0002
Standard LEDs - Through Hole HLMP-K155-D0002
Standard LEDs - Through Hole Lamp 3mm LC AlGaAs

Standard LEDs - Through Hole Lamp 3mm LC AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K155-D0002 HLMP-K155-D0002-ND HLMP-K155-D0002
Product Name T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 637 nm (6370 Å) 660 nm (6600 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 846-1088-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Indication - Discrete - 67-1687-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
4 suppliers