Broadcom Inc. T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K150-CD002

Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K150-CD002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K150-CD002
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K150-CD002
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-K150-CD002
Product Name T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp
LED Package: T-1 Red Tinted Diffused
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details