Broadcom Inc. 2 mm x 5 mm Rectangular LED Lamp HLMP-S400

Description
The HLMP-S400 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet
Description
The HLMP-S400 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular LED Lamp - HLMP-S400 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular LED Lamp
HLMP-S400
2 mm x 5 mm Rectangular LED Lamp HLMP-S400
The HLMP-S400 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

The HLMP-S400 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

Supplier's Site
LED Indication - Discrete - 516-HLMP-S400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-S400-ND
LED Indication - Discrete 516-HLMP-S400-ND
Orange 602nm LED Indication - Discrete 1.9V Radial

Orange 602nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LEDs - 826880P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,rectangular,oran ge,HLMP-S400

LED,rectangular,orange,HLMP-S400

Supplier's Site
LEDs - 1781621 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,rectangular,oran ge,HLMP-S400

LED,rectangular,orange,HLMP-S400

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-S400
Standard LEDs - Through Hole HLMP-S400
Standard LEDs - Through Hole Orange

Standard LEDs - Through Hole Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-S400 516-HLMP-S400-ND 826880P 1781621 HLMP-S400
Product Name 2 mm x 5 mm Rectangular LED Lamp LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: 2mm x 5mm Radial 2 x 5 x 8mm
LED Type Orange Orange Orange; Orange
Peak Wavelength 600 nm (6000 Å) 600 nm (6000 Å) 602 nm (6020 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees 110 degrees
Luminous Intensity 3.5 milliCandela 3.5 milliCandela 3.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-343DUT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details