Broadcom Inc. T-1 (3 mm) GaP/GaAsP LED Lamps HLMP-Y301-F0000

Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm) GaP/GaAsP LED Lamps - HLMP-Y301-F0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm) GaP/GaAsP LED Lamps
HLMP-Y301-F0000
T-1 (3 mm) GaP/GaAsP LED Lamps HLMP-Y301-F0000
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.

This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-HLMP-Y301-F0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Y301-F0000-ND
LED Indication - Discrete 516-HLMP-Y301-F0000-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-Y301-F0000
Standard LEDs - Through Hole HLMP-Y301-F0000
Standard LEDs - Through Hole GaP Red

Standard LEDs - Through Hole GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Y301-F0000 516-HLMP-Y301-F0000-ND HLMP-Y301-F0000
Product Name T-1 (3 mm) GaP/GaAsP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-011YTT86-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers
LED Color Lighting - 67-2040-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details