Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-HD57-NR0ZZ

Description
Win Source Part Number: 966044-HLMP-HD57-NR0 ZZ Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1290mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Oval Lens Style: Oval with Domed Top Lens Size: 5.20mm x 3.80mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-HD57 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 966044-HLMP-HD57-NR0 ZZ Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1290mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Oval Lens Style: Oval with Domed Top Lens Size: 5.20mm x 3.80mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-HD57 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
966044-HLMP-HD57-NR0ZZ
Optoelectronics - LED Indication - Discrete 966044-HLMP-HD57-NR0ZZ
Win Source Part Number: 966044-HLMP-HD57-NR0 ZZ Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1290mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Oval Lens Style: Oval with Domed Top Lens Size: 5.20mm x 3.80mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-HD57 Product Status: Obsolete

Win Source Part Number: 966044-HLMP-HD57-NR0ZZ
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 1290mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 639nm
Height (Max): 7.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5mm Oval
Lens Style: Oval with Domed Top
Lens Size: 5.20mm x 3.80mm
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-HD57
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 966044-HLMP-HD57-NR0ZZ
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PICOLED™ Series - SML-P13PT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers