Broadcom Inc. LED Indication - Discrete HLMT-QH00-T0021

Description
Red 615nm LED Indication - Discrete 2V 2-SMD, Yoke Bend
Request a Quote Datasheet
Description
Red 615nm LED Indication - Discrete 2V 2-SMD, Yoke Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMT-QH00-T0021-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMT-QH00-T0021-ND
LED Indication - Discrete HLMT-QH00-T0021-ND
Red 615nm LED Indication - Discrete 2V 2-SMD, Yoke Bend

Red 615nm LED Indication - Discrete 2V 2-SMD, Yoke Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMT-QH00-T0021
Standard LEDs - SMD HLMT-QH00-T0021
Standard LEDs - SMD Poly Dome RedOrg

Standard LEDs - SMD Poly Dome RedOrg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMT-QH00-T0021-ND HLMT-QH00-T0021
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Yoke Bend
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details