Broadcom Inc. High Brightness 4mm Oval Green LED with 60° x 110° Viewing Angle HLMP-LM3W-12PDD

Description
The Avago HLMP-LM3W-12PDD is a high-brightness 4mm oval green LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Description
The Avago HLMP-LM3W-12PDD is a high-brightness 4mm oval green LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
High Brightness 4mm Oval Green LED with 60° x 110° Viewing Angle - HLMP-LM3W-12PDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 4mm Oval Green LED with 60° x 110° Viewing Angle
HLMP-LM3W-12PDD
High Brightness 4mm Oval Green LED with 60° x 110° Viewing Angle HLMP-LM3W-12PDD
The Avago HLMP-LM3W-12PDD is a high-brightness 4mm oval green LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

The Avago HLMP-LM3W-12PDD is a high-brightness 4mm oval green LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-LM3W-12PDD
Product Name High Brightness 4mm Oval Green LED with 60° x 110° Viewing Angle
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 60 to 110 degrees
Luminous Intensity 2900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details