Broadcom Inc. LED Indication - Discrete HLMP-K640-D00EG

Description
Green 560nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-K640-D00EG-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-K640-D00EG-ND
LED Indication - Discrete HLMP-K640-D00EG-ND
Green 560nm LED Indication - Discrete 2.2V Radial

Green 560nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-K640-D00EG-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 558 nm (5580 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
DURIS® low and mid power LEDs - GW DASPA1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 5000 K
Viewing Angle 130 degrees
View Details