This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.
Applications
Green 573nm LED Indication - Discrete 2.2V Radial
LED, GREEN, 40MCD, 573NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:573nm; Luminous Intensity:40mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes
Standard LEDs - Through Hole GaP Green
| Broadcom Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-Y502-F0000 | 516-3248-ND | 58Y4874 | HLMP-Y502-F0000 |
| Product Name | T-1 (3 mm) GaP/GaAsP LED Lamps | LED Indication - Discrete | Led, Green, 40Mcd, 573Nm; Led Color Broadcom | Standard LEDs - Through Hole |
| LED Package: | T-1 | Radial | ||
| LED Type | Green | Green | Green; Green | |
| Peak Wavelength | 565 nm (5650 Å) | 565 nm (5650 Å) | 573 nm (5730 Å) | |
| Viewing Angle | 55 degrees | 55 degrees | 45 degrees | |
| Luminous Intensity | 40 milliCandela | 40 milliCandela | 40 milliCandela |