Broadcom Inc. HLMP-RB11 4mm Oval Precision Optical Performance Best Value InGaN LED Lamps HLMP-SD11-J0000

Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (60 degrees x 120 degrees) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications wherea wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Indium Gallium Nitride (InGaN). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (60 degrees x 120 degrees) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications wherea wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Indium Gallium Nitride (InGaN). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLMP-RB11 4mm Oval Precision Optical Performance Best Value InGaN LED Lamps - HLMP-SD11-J0000 - Broadcom Inc.
San Jose, CA, USA
HLMP-RB11 4mm Oval Precision Optical Performance Best Value InGaN LED Lamps
HLMP-SD11-J0000
HLMP-RB11 4mm Oval Precision Optical Performance Best Value InGaN LED Lamps HLMP-SD11-J0000
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (60 degrees x 120 degrees) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications wherea wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Indium Gallium Nitride (InGaN). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (60 degrees x 120 degrees) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications wherea wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign.
High efficiency LED material is used in these lamps: Higher performance of Indium Gallium Nitride (InGaN). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

Supplier's Site
LED Indication - Discrete - HLMP-SD11-J0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-SD11-J0000-ND
LED Indication - Discrete HLMP-SD11-J0000-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-SD11-J0000
Standard LEDs - Through Hole HLMP-SD11-J0000
Standard LEDs - Through Hole Red 60x120deg d 60X120deg

Standard LEDs - Through Hole Red 60x120deg d 60X120deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-SD11-J0000 HLMP-SD11-J0000-ND HLMP-SD11-J0000
Product Name HLMP-RB11 4mm Oval Precision Optical Performance Best Value InGaN LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 4mm Radial
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 639 nm (6390 Å)
Viewing Angle 60 degrees 60 to 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LEDs - 2672309 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.1 volts
Lens Type Domed Lens
View Details
2 suppliers
Led, Red, 2Mm, 8Mcd, 660Nm; Led Color Lumex - 04M4504 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 180 degrees
View Details