Broadcom Inc. T-1 (3mm) AllnGaP Led Lamps HLMP-Y802-F0000

Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) AllnGaP Led Lamps - HLMP-Y802-F0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) AllnGaP Led Lamps
HLMP-Y802-F0000
T-1 (3mm) AllnGaP Led Lamps HLMP-Y802-F0000
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.

This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-HLMP-Y802-F0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Y802-F0000-ND
LED Indication - Discrete 516-HLMP-Y802-F0000-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-Y802-F0000
Standard LEDs - Through Hole HLMP-Y802-F0000
Standard LEDs - Through Hole AllnGap Green

Standard LEDs - Through Hole AllnGap Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Y802-F0000 516-HLMP-Y802-F0000-ND HLMP-Y802-F0000
Product Name T-1 (3mm) AllnGaP Led Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 (3mm) Radial
LED Type Red (optional feature); Orange (optional feature); Green (optional feature); Multi-Colored; Amber Green
Peak Wavelength 575 to 652 nm (5750 to 6520 Å) 575 nm (5750 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details