Broadcom Inc. LED Indication - Discrete HLMP-EL2G-XZ0DD

Description
LED 5MM HB AMB CLEAR ROUND T/H
Request a Quote Datasheet
Description
LED 5MM HB AMB CLEAR ROUND T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-EL2G-XZ0DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EL2G-XZ0DDCT-ND
LED Indication - Discrete 516-HLMP-EL2G-XZ0DDCT-ND
LED 5MM HB AMB CLEAR ROUND T/H

LED 5MM HB AMB CLEAR ROUND T/H

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-EL2G-XZ0DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EL2G-XZ0DDTB-ND
LED Indication - Discrete 516-HLMP-EL2G-XZ0DDTB-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL2G-XZ0DD
Standard LEDs - Through Hole HLMP-EL2G-XZ0DD
Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Amb 23deg

Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Amb 23deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-EL2G-XZ0DDCT-ND HLMP-EL2G-XZ0DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Visible Emitter - MTE6066N5-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12D1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers