This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Manufacturer: Broadcom Limited
Win Source Part Number: 873638-HLMP-Y651-G00
Features: Red 638nm LED Indication - Discrete 2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-Y651
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Red 638nm LED Indication - Discrete 2V Radial
Standard LEDs - Through Hole AllnGap Deep Red
LED, 3MM, ALINGAP, DEEP RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:646nm; Luminous Intensity:300mcd; Viewing Angle:45°; Lens Shape:Oval; RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-Y651-G0000 | 873638-HLMP-Y651-G0000 | HLMP-Y651-G0000-ND | HLMP-Y651-G0000 | 36AJ9493 |
| Product Name | T-1 (3mm) AllnGaP Led Lamps | LED Indication - Discrete - HLMP-Y651-G0000 | LED Indication - Discrete | Standard LEDs - Through Hole | Led, 3Mm, Alingap, Deep Red; Led Colour Broadcom |
| LED Package: | T-1 | Radial | |||
| LED Type | Deep Red | Red | Red | ||
| Peak Wavelength | 652 nm (6520 Å) | 652 nm (6520 Å) | 646 nm (6460 Å) | ||
| Viewing Angle | 45 degrees | 45 degrees | 45 degrees | ||
| Luminous Intensity | 300000 milliCandela | 300 milliCandela | 300 milliCandela |