Broadcom Inc. T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K150-C00A1

Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Datasheet
Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K150-C00A1 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K150-C00A1
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K150-C00A1
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K150-C00A1
Standard LEDs - Through Hole HLMP-K150-C00A1
Standard LEDs - Through Hole Lamp 3mm LC AlGaAs

Standard LEDs - Through Hole Lamp 3mm LC AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K150-C00A1 HLMP-K150-C00A1
Product Name T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp Standard LEDs - Through Hole
LED Package: T-1
LED Type Red
Peak Wavelength 637 nm (6370 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - SLR343BC7TT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Specs
LED Type Red; Red (x 5)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 110 degrees
View Details