Broadcom Inc. 3mm Blue LED Lamp HLMP-KA45-E0000

Description
The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet
Description
The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3mm Blue LED Lamp - HLMP-KA45-E0000 - Broadcom Inc.
San Jose, CA, USA
3mm Blue LED Lamp
HLMP-KA45-E0000
3mm Blue LED Lamp HLMP-KA45-E0000
The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics.
This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

Supplier's Site
LED Indication - Discrete - 516-3247-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3247-ND
LED Indication - Discrete 516-3247-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-KA45-E0000
Standard LEDs - Through Hole HLMP-KA45-E0000
Standard LEDs - Through Hole Blue 470nm

Standard LEDs - Through Hole Blue 470nm

Buy Now Datasheet
Led, Blue, 3Mm, 470 Nm, 3.8 V, 20 Ma, 85 Mcd Rohs Compliant Broadcom - 58Y4868 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 3Mm, 470 Nm, 3.8 V, 20 Ma, 85 Mcd Rohs Compliant Broadcom
58Y4868
Led, Blue, 3Mm, 470 Nm, 3.8 V, 20 Ma, 85 Mcd Rohs Compliant Broadcom 58Y4868
LED, Blue, 3mm, 470 nm, 3.8 V, 20 mA, 85 mcd RoHS Compliant: Yes

LED, Blue, 3mm, 470 nm, 3.8 V, 20 mA, 85 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-KA45-E0000 516-3247-ND HLMP-KA45-E0000 58Y4868
Product Name 3mm Blue LED Lamp LED Indication - Discrete Standard LEDs - Through Hole Led, Blue, 3Mm, 470 Nm, 3.8 V, 20 Ma, 85 Mcd Rohs Compliant Broadcom
LED Package: 3mm Round Lamp Radial
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 464 nm (4640 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GT DASPA1.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details