Broadcom Inc. Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-P106-Q0011

Description
Flat Top Package The HLMP-P106 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 micro-Amps to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet
Description
Flat Top Package The HLMP-P106 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 micro-Amps to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlGaAs Red LED Lamps - HLMP-P106-Q0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlGaAs Red LED Lamps
HLMP-P106-Q0011
Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-P106-Q0011
Flat Top Package The HLMP-P106 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 micro-Amps to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Flat Top Package
The HLMP-P106 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 micro-Amps to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-P106-Q0011
068167-HLMP-P106-Q0011
LED Indication - Discrete - HLMP-P106-Q0011 068167-HLMP-P106-Q0011
Manufacturer: Broadcom Limited Win Source Part Number: 068167-HLMP-P106-Q00 11 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 75° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 130mcd Lens Style/Size: Round with Flat Top, 1.78mm Current - Test: 20mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Height (Max): 2.44mm Categories: Optoelectronics Status: Active Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 068167-HLMP-P106-Q0011
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 75°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 130mcd
Lens Style/Size: Round with Flat Top, 1.78mm
Current - Test: 20mA
Wavelength - Dominant: 644nm
Wavelength - Peak: 654nm
Height (Max): 2.44mm
Categories: Optoelectronics
Status: Active
Case / Package: Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-P106-Q0011
Standard LEDs - SMD HLMP-P106-Q0011
Standard LEDs - SMD Poly FTop Red

Standard LEDs - SMD Poly FTop Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-P106-Q0011 068167-HLMP-P106-Q0011 HLMP-P106-Q0011
Product Name Subminiature High Performance TS AlGaAs Red LED Lamps LED Indication - Discrete - HLMP-P106-Q0011 Standard LEDs - SMD
LED Package: 1.65mm Dia.
LED Type Red Red; Red
Peak Wavelength 654 nm (6540 Å) 644 nm (6440 Å)
Viewing Angle 75 degrees 75 degrees
Luminous Intensity 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details