Broadcom Inc. 5mm Standard Oval AlInGaP LEDs HLMP-HH64-WX0DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
5mm Standard Oval AlInGaP LEDs - HLMP-HH64-WX0DD - Broadcom Inc.
San Jose, CA, USA
5mm Standard Oval AlInGaP LEDs
HLMP-HH64-WX0DD
5mm Standard Oval AlInGaP LEDs HLMP-HH64-WX0DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-HH64-WX0DD
Product Name 5mm Standard Oval AlInGaP LEDs
LED Package: 5mm Standard Oval
LED Type Red; Orange; Multi-Colored
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
3.0X1.0MM RA. RED SMD LED - APA3010EC-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1232-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details