Broadcom Inc. 2 mm x 5 mm Rectangular LED Lamp HLMP-S401

Description
The HLMP-S401 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet
Description
The HLMP-S401 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular LED Lamp - HLMP-S401 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular LED Lamp
HLMP-S401
2 mm x 5 mm Rectangular LED Lamp HLMP-S401
The HLMP-S401 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

The HLMP-S401 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

Supplier's Site
LED Indication - Discrete - HLMP-S401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-S401-ND
LED Indication - Discrete HLMP-S401-ND
Orange 602nm LED Indication - Discrete 1.9V Radial

Orange 602nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-S401
Standard LEDs - Through Hole HLMP-S401
Standard LEDs - Through Hole Orange

Standard LEDs - Through Hole Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-S401 HLMP-S401-ND HLMP-S401
Product Name 2 mm x 5 mm Rectangular LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 2mm x 5mm Radial
LED Type Orange Orange
Peak Wavelength 600 nm (6000 Å) 600 nm (6000 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 7.5 milliCandela 7.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 475-GHCSHPM1.24-4T2U-1-0-350-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details