Broadcom Inc. LED Indication - Discrete HLMP-HD30-SV000

Description
Red 626nm LED Indication - Discrete 2.84V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.84V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-HD30-SV000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-HD30-SV000-ND
LED Indication - Discrete HLMP-HD30-SV000-ND
Red 626nm LED Indication - Discrete 2.84V Radial

Red 626nm LED Indication - Discrete 2.84V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-HD30-SV000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 638 nm (6380 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MU8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers