Broadcom Inc. Subminiature LED Lamps HLMP-P505-G0011

Description
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-P505-G0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-P505-G0011
Subminiature LED Lamps HLMP-P505-G0011
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Flat Top Package
The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-P505-G0011
776045-HLMP-P505-G0011
LED Indication - Discrete - HLMP-P505-G0011 776045-HLMP-P505-G0011
Manufacturer: Broadcom Limited Win Source Part Number: 776045-HLMP-P505-G00 11 Packaging: Reel package Color: Green Package: 2-SMD, Gull Wing Mounting: SMD Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Round with Flat Top, 1.78mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Family Name: HLMP-P505-G0011 Categories: Optoelectronics Dimension: 2.09mm L x 2.21mm W Manufacturer Package: Gull Wing Height (Maximum): 2.44mm Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 776045-HLMP-P505-G0011
Packaging: Reel package
Color: Green
Package: 2-SMD, Gull Wing
Mounting: SMD
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Round with Flat Top, 1.78mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Family Name: HLMP-P505-G0011
Categories: Optoelectronics
Dimension: 2.09mm L x 2.21mm W
Manufacturer Package: Gull Wing
Height (Maximum): 2.44mm
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-P505-G0011TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-P505-G0011TR-ND
LED Indication - Discrete 516-HLMP-P505-G0011TR-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-P505-G0011CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-P505-G0011CT-ND
LED Indication - Discrete 516-HLMP-P505-G0011CT-ND
LED GREEN CLEAR GULL WING SMD

LED GREEN CLEAR GULL WING SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-P505-G0011DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-P505-G0011DKR-ND
LED Indication - Discrete 516-HLMP-P505-G0011DKR-ND
LED GREEN CLEAR GULL WING SMD

LED GREEN CLEAR GULL WING SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-P505-G0011
Standard LEDs - SMD HLMP-P505-G0011
Standard LEDs - SMD Poly Ftop Green

Standard LEDs - SMD Poly Ftop Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-P505-G0011 776045-HLMP-P505-G0011 516-HLMP-P505-G0011TR-ND HLMP-P505-G0011
Product Name Subminiature LED Lamps LED Indication - Discrete - HLMP-P505-G0011 LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.65mm Dia. 2-SMD, Gull Wing
LED Type Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å)
Viewing Angle 125 degrees 125 degrees 125 degrees
Luminous Intensity 6.3 milliCandela 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
DURIS® low and mid power LEDs - GD PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details