Broadcom Inc. 2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-R100

Description
HLMP-R100 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet
Description
HLMP-R100 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm x 7.6 mm Red Rectangular LED Lamps - HLMP-R100 - Broadcom Inc.
San Jose, CA, USA
2.5 mm x 7.6 mm Red Rectangular LED Lamps
HLMP-R100
2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-R100
HLMP-R100 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

HLMP-R100 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

Supplier's Site
LED Indication - Discrete - HLMP-R100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-R100-ND
LED Indication - Discrete HLMP-R100-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-R100
Standard LEDs - Through Hole HLMP-R100
Standard LEDs - Through Hole Lamp Rect AlGaAs

Standard LEDs - Through Hole Lamp Rect AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-R100 HLMP-R100-ND HLMP-R100
Product Name 2.5 mm x 7.6 mm Red Rectangular LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 2.5mm x 7.6mm Radial
LED Type Red Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Luminous Intensity 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details