Broadcom Inc. T-13/4 (5mm) LED Lamp HLMP-U802-N0000

Description
This yellow green LED is designed in industry standard T-1¾ package with untinted and non-diffused optics. It is ideal for use as indicators.
Description
This yellow green LED is designed in industry standard T-1¾ package with untinted and non-diffused optics. It is ideal for use as indicators.

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) LED Lamp - HLMP-U802-N0000 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) LED Lamp
HLMP-U802-N0000
T-13/4 (5mm) LED Lamp HLMP-U802-N0000
This yellow green LED is designed in industry standard T-1¾ package with untinted and non-diffused optics. It is ideal for use as indicators.

This yellow green LED is designed in industry standard T-1¾ package with untinted and non-diffused optics. It is ideal for use as indicators.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-U802-N0000
Product Name T-13/4 (5mm) LED Lamp
LED Package: T-1.75
LED Type Yellow-Green
Peak Wavelength 564 to 576 nm (5645 to 5765 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers