Broadcom Inc. LED Indication - Discrete HLMP-EL2B-XYKDD

Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL2B-XYKDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL2B-XYKDD-ND
LED Indication - Discrete HLMP-EL2B-XYKDD-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL2B-XYKDD
Standard LEDs - Through Hole HLMP-EL2B-XYKDD
Standard LEDs - Through Hole Amber, 590nm 23 Deg, 12000mcd max

Standard LEDs - Through Hole Amber, 590nm 23 Deg, 12000mcd max

Buy Now Datasheet
Led, 5Mm, Allngap, Amber, 23Deg; Led Colour Broadcom - 36AJ9483 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Allngap, Amber, 23Deg; Led Colour Broadcom
36AJ9483
Led, 5Mm, Allngap, Amber, 23Deg; Led Colour Broadcom 36AJ9483
LED, 5MM, ALLNGAP, AMBER, 23DEG; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:594.5nm; Luminous Intensity:12cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

LED, 5MM, ALLNGAP, AMBER, 23DEG; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:594.5nm; Luminous Intensity:12cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL2B-XYKDD-ND HLMP-EL2B-XYKDD 36AJ9483
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Allngap, Amber, 23Deg; Led Colour Broadcom
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å) 594 nm (5945 Å)
Viewing Angle 23 degrees 23 degrees
Luminous Intensity 9600 milliCandela 12000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - SLR-332DCT32 - 749299-SLR-332DCT32 - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 75 degrees
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241904-SML-LX15USBC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
2 suppliers