Broadcom Inc. Subminiature LED Lamps HLMP-P105

Description
Flat Top Package The HLMP-P105 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Flat Top Package The HLMP-P105 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-P105 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-P105
Subminiature LED Lamps HLMP-P105
Flat Top Package The HLMP-P105 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Flat Top Package
The HLMP-P105 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - HLMP-P105-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-P105-ND
LED Indication - Discrete HLMP-P105-ND
Red 637nm LED Indication - Discrete 1.8V Axial, Flat Leads

Red 637nm LED Indication - Discrete 1.8V Axial, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1062964-HLMP-P105
Optoelectronics - LED Indication - Discrete 1062964-HLMP-P105
Win Source Part Number: 1062964-HLMP-P105 Category: Optoelectronics>LED Indication - Discrete Series: HLMP-Pxxx Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Height (Max): 2.44mm Mounting Type: Through Hole Package / Case: Axial, Flat Leads Supplier Device Package: Axial Dimension: 2.09mm L x 2.21mm W Lens Style: Round with Flat Top Lens Size: 1.78mm Dia Alternative Parts (Cross-Reference): SSL-LXA228IC; SML-LX1206SRC-TR; SML-LX0805SRC-TR; 598-8310-117F; LS T776-R1S1-1-Z; LS Y876-P2R1-1-Z; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-P105

Win Source Part Number: 1062964-HLMP-P105
Category: Optoelectronics>LED Indication - Discrete
Series: HLMP-Pxxx
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Dominant: 637nm
Wavelength - Peak: 645nm
Height (Max): 2.44mm
Mounting Type: Through Hole
Package / Case: Axial, Flat Leads
Supplier Device Package: Axial
Dimension: 2.09mm L x 2.21mm W
Lens Style: Round with Flat Top
Lens Size: 1.78mm Dia
Alternative Parts (Cross-Reference): SSL-LXA228IC; SML-LX1206SRC-TR; SML-LX0805SRC-TR; 598-8310-117F; LS T776-R1S1-1-Z; LS Y876-P2R1-1-Z;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-P105

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-P105
Standard LEDs - Through Hole HLMP-P105
Standard LEDs - Through Hole Poly FTop Red

Standard LEDs - Through Hole Poly FTop Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-P105 HLMP-P105-ND 1062964-HLMP-P105 HLMP-P105
Product Name Subminiature LED Lamps LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 1.65mm Dia. Axial, Flat Leads
LED Type Red Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å) 637 nm (6370 Å)
Viewing Angle 125 degrees 125 degrees 125 degrees
Luminous Intensity 20 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details