Broadcom Inc. Subminiature High Performance AlInGaP LED Lamps HLMT-QL00-T0024

Description
Dome Packages The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Request a Quote Datasheet
Description
Dome Packages The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance AlInGaP LED Lamps - HLMT-QL00-T0024 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance AlInGaP LED Lamps
HLMT-QL00-T0024
Subminiature High Performance AlInGaP LED Lamps HLMT-QL00-T0024
Dome Packages The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Dome Packages
The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Supplier's Site
LED Indication - Discrete - 516-HLMT-QL00-T0024TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0024TR-ND
LED Indication - Discrete 516-HLMT-QL00-T0024TR-ND
LED AMBER CLEAR SMD

LED AMBER CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMT-QL00-T0024CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0024CT-ND
LED Indication - Discrete 516-HLMT-QL00-T0024CT-ND
LED AMBER CLEAR SMD

LED AMBER CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMT-QL00-T0024DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0024DKR-ND
LED Indication - Discrete 516-HLMT-QL00-T0024DKR-ND
LED AMBER CLEAR SMD

LED AMBER CLEAR SMD

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMT-QL00-T0024 516-HLMT-QL00-T0024TR-ND
Product Name Subminiature High Performance AlInGaP LED Lamps LED Indication - Discrete
LED Package: Domed, Nondiffused, Untinted - Yoke Bend, Tape and Reel – 13" Reel 2-SMD, Flat Leads
LED Type Amber Amber
Peak Wavelength 592 nm (5920 Å) 592 nm (5920 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details