Broadcom Inc. LED Indication - Discrete HLMP-EL55-HJKDD

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL55-HJKDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL55-HJKDD-ND
LED Indication - Discrete HLMP-EL55-HJKDD-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EL55-HJKDD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Power LEDs - MTG7-002S-MLC00-CW-00DZ - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers