Broadcom Inc. LED Indication - Discrete HLMP-EL10-X1LDD

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL10-X1LDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL10-X1LDD-ND
LED Indication - Discrete HLMP-EL10-X1LDD-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL10-X1LDD
Standard LEDs - Through Hole HLMP-EL10-X1LDD
Standard LEDs - Through Hole Amber, 590nm 8 Deg, 21000mcd(max)

Standard LEDs - Through Hole Amber, 590nm 8 Deg, 21000mcd(max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL10-X1LDD-ND HLMP-EL10-X1LDD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - SCMP13WBC8W1 - 028158-SCMP13WBC8W1 - Win Source Electronics
Specs
LED Type White; White
Forward Voltage 2.9 volts
Lens Type Flat Lens
View Details
3 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
View Details